Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0025
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0050
|
19,141
in stock
|
Buy Now | |
Avnet America
from US$0.0089
|
100,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0025
|
70,000
in stock
|
Buy Now | |
element14
from US$0.0081
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.0055
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0029
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
SMD Chip Resistor, 357 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
357K OHM 1% | TTI Europe |
Res, 357K, 1%, 0.063W, 0402, Thick Film Rohs Compliant: Yes |Vishay CRCW0402357KFKED | Newark Electronics |
RES, 357K, 1%, 0.063W, 0402, THICK FILM | element14 |
CRCW Series 0402 0.063 W 357 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 357 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0402357KFKED?
Additional datasheets, footprints and schematics for CRCW0402357KFKED are listed on our Part Details page. You can also find images and similar parts to CRCW0402357KFKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0402357KFKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0402357KFKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0402357KFKED fall under?
The CRCW0402357KFKED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0402357KFKED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0402357KFKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0402357KFKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0402357KFKED have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW0402357KFKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0402357KFKED often in real-time on the comparison pages.
What if I can't find stock of CRCW0402357KFKED?
You can fill out our help required form which you can use to request a quote for CRCW0402357KFKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.