CRCW040233K0FKEDHP More Passive Components by Vishay Intertechnology

Pulse Proof, High Power Thick Film Chip Resistors

Status: Unknown
Series: CRCW-HP e3
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0080

Distributor Stock
Logo for RS
RS
from US$0.0112
400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0290
57,852
in stock
Buy Now
Logo for element14
element14
from US$0.0117
57,852
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0114
57,852
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0124
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0085
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0080
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.0212
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0105
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Excellent pulse load capability
Enhanced power rating
Double side printed resistor element
Applications
Automotive
Industrial
Commercial

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Kohm, 200 Mw, 1%, 50 V Rohs Compliant: Yes |Vishay CRCW040233K0FKEDHP | Newark Electronics
RES, 33K, 1%, 0.2W, 0402, THICK FILM | element14
CRCW Power Resistor 0402 0.063W 33K | RS
SMD Chip Resistor, 33 kOhm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America
Resistor | RS Americas
Vishay Pulse Proof High Power Thick Film Resistor 33kOhm ± | Distrelec
33K OHM .2W 1% | TTI Europe
SMD Chip Resistor, 33 kOhm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRCW040233K0FKEDHP?

Additional datasheets, footprints and schematics for CRCW040233K0FKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW040233K0FKEDHP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRCW040233K0FKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW040233K0FKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRCW040233K0FKEDHP fall under?

The CRCW040233K0FKEDHP is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CRCW040233K0FKEDHP when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW040233K0FKEDHP you can contact the distributor directly for product support, shipping queries etc.

Is the CRCW040233K0FKEDHP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRCW040233K0FKEDHP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for CRCW040233K0FKEDHP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRCW040233K0FKEDHP often in real-time on the comparison pages.

What if I can't find stock of CRCW040233K0FKEDHP?

You can fill out our help required form which you can use to request a quote for CRCW040233K0FKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay