Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Kohm, 63 Mw, 5%, 50 V Rohs Compliant: Yes |Vishay CRCW04022K20JNEDIF | Newark Electronics |
RES, 2K2, 5%, 0.063W, 0402, THICK FILM | element14 |
SMD Chip Resistor, 2.2 kOhm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, Pulse Proof | Avnet America |
SMD Chip Resistor, 2.2 kOhm, � 5%, 63 mW, 0402 [1005 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW04022K20JNEDIF?
Additional datasheets, footprints and schematics for CRCW04022K20JNEDIF are listed on our Part Details page. You can also find images and similar parts to CRCW04022K20JNEDIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04022K20JNEDIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04022K20JNEDIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04022K20JNEDIF fall under?
The CRCW04022K20JNEDIF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW04022K20JNEDIF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04022K20JNEDIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04022K20JNEDIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04022K20JNEDIF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CRCW04022K20JNEDIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04022K20JNEDIF often in real-time on the comparison pages.
What if I can't find stock of CRCW04022K20JNEDIF?
You can fill out our help required form which you can use to request a quote for CRCW04022K20JNEDIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.