Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0074
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
4,000
in stock
|
Buy Now | |
element14
from US$0.0118
|
705,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
700,000
in stock
|
Buy Now | |
Farnell
from US$0.0074
|
700,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0074
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0092
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
9,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0125
|
8,200
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0085
|
-
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 100K, 1%, 0.2W, 0402, THICK FILM | element14 |
Res, 100K, 1%, 0.2W, 0402, Thick Film | Newark Electronics |
100K OHM .2W 1% | TTI Europe |
CRCW Series 0402 0.2 W 100 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 100kOhm ± | Distrelec |
CRCW Power Resistor 0402 0.063W 100K | RS |
SMD Chip Resistor, 100 kOhm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
SMD Chip Resistor, 100 kOhm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW0402100KFKEDHP?
Additional datasheets, footprints and schematics for CRCW0402100KFKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW0402100KFKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0402100KFKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0402100KFKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0402100KFKEDHP fall under?
The CRCW0402100KFKEDHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0402100KFKEDHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0402100KFKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0402100KFKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0402100KFKEDHP have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for CRCW0402100KFKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0402100KFKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0402100KFKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW0402100KFKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.