Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 5M36, 1%, 0.05W, 0201, Reel | Newark Electronics |
RES THKFLM 0201 5M36 OHM 1% 200 ET7 E3 SMD | Avnet America |
RES, 5M36, 1%, 0.05W, 0201, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRCW02015M36FNED?
Additional datasheets, footprints and schematics for CRCW02015M36FNED are listed on our Part Details page. You can also find images and similar parts to CRCW02015M36FNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW02015M36FNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW02015M36FNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW02015M36FNED fall under?
The CRCW02015M36FNED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW02015M36FNED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW02015M36FNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW02015M36FNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW02015M36FNED have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CRCW02015M36FNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW02015M36FNED often in real-time on the comparison pages.
What if I can't find stock of CRCW02015M36FNED?
You can fill out our help required form which you can use to request a quote for CRCW02015M36FNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.