Status: | Unknown |
---|---|
Series: | CRCW e3 Series |
RoHS: | Unknown |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 2.26Mohm |
Product Range | CRCW e3 Series |
Voltage Rating | 30V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/K |
Automotive Qualification Standard | - |
Resistor Mounting | Surface Mount Device |
Res, Thick Film, 2M26, 1%, 0.05W, 0201, Reel | Newark Electronics |
Resistor Thick Film 0201 2.26M Ohm 1% 1/20W ±200ppm/K Molded Paper T/R | Avnet America |
RES, 2M26, 1%, 0.05W, 0201, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRCW02012M26FNED?
Additional datasheets, footprints and schematics for CRCW02012M26FNED are listed on our Part Details page. You can also find images and similar parts to CRCW02012M26FNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW02012M26FNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW02012M26FNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW02012M26FNED fall under?
The CRCW02012M26FNED is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW02012M26FNED when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW02012M26FNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW02012M26FNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW02012M26FNED have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CRCW02012M26FNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW02012M26FNED often in real-time on the comparison pages.
What if I can't find stock of CRCW02012M26FNED?
You can fill out our help required form which you can use to request a quote for CRCW02012M26FNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.