Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0021
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Crcw0201 200 2K 5% Et7 E3 |Vishay CRCW02012K00JNED | Newark Electronics |
SMD Chip Resistor, 2 kOhm, ± 5%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Res Thick Film 0201 2K Ohm 5% 0.05W(1/20W) 200ppm/C Pad SMD T/R | Future Electronics |
THICK FILM RESISTOR, 2KOHM, 50mW, ±5% | element14 |
SMD Chip Resistor, 2 kOhm, � 5%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW02012K00JNED?
Additional datasheets, footprints and schematics for CRCW02012K00JNED are listed on our Part Details page. You can also find images and similar parts to CRCW02012K00JNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW02012K00JNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW02012K00JNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW02012K00JNED fall under?
The CRCW02012K00JNED is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW02012K00JNED when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW02012K00JNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW02012K00JNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW02012K00JNED have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for CRCW02012K00JNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW02012K00JNED often in real-time on the comparison pages.
What if I can't find stock of CRCW02012K00JNED?
You can fill out our help required form which you can use to request a quote for CRCW02012K00JNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.