Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
SMD Chip Resistor, 18 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Res, Thick Film, 18K, 1%, 0.05W, 0201, Reel | Newark Electronics |
18K OHM 1% 200PPM | TTI Europe |
RES, 18K, 1%, 0.05W, 0201, THICK FILM | Farnell |
SMD Chip Resistor, 18 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW020118K0FNED?
Additional datasheets, footprints and schematics for CRCW020118K0FNED are listed on our Part Details page. You can also find images and similar parts to CRCW020118K0FNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW020118K0FNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW020118K0FNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW020118K0FNED fall under?
The CRCW020118K0FNED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW020118K0FNED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW020118K0FNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW020118K0FNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW020118K0FNED have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for CRCW020118K0FNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW020118K0FNED often in real-time on the comparison pages.
What if I can't find stock of CRCW020118K0FNED?
You can fill out our help required form which you can use to request a quote for CRCW020118K0FNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.