Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
SMD Chip Resistor, 115 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Res, Thick Film, 115K, 1%, 0.05W, 0201, Reel | Newark Electronics |
RES, 115K, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Chip Resistor, 115 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0201115KFNED?
Additional datasheets, footprints and schematics for CRCW0201115KFNED are listed on our Part Details page. You can also find images and similar parts to CRCW0201115KFNED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0201115KFNED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0201115KFNED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0201115KFNED fall under?
The CRCW0201115KFNED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0201115KFNED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0201115KFNED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0201115KFNED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0201115KFNED have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CRCW0201115KFNED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0201115KFNED often in real-time on the comparison pages.
What if I can't find stock of CRCW0201115KFNED?
You can fill out our help required form which you can use to request a quote for CRCW0201115KFNED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.