Status: | Unknown |
---|---|
Series: | CRCW0201 e3 |
RoHS: | Unknown |
Prices starting from US$0.0183
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0323
|
48,860
in stock
|
Buy Now | |
TTI Europe
from US$0.0216
|
380,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0224
|
80,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
48,860
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0222
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
10,357
in stock
|
Buy Now | |
Avnet Abacus
-
|
540,000
in stock
|
Buy Now | |
Rutronik
from US$0.0183
|
-
|
Buy Now | |
Avnet America
from US$0.0228
|
-
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High volume product suitable for commercial applications |
Pure tin solder contacts on Ni barrier layer provides compatibility with lead (Pb)-free and lead containing soldering processes |
Metal glaze on high quality ceramic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
10K OHM 1% 100PPM | TTI Europe |
CRCW Series 0201 0.05 W 10 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
RES, 10K, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Resistor 0201 50mW 1% 10K Taped | Schukat Electronic |
Res, Thick Film, 10K, 1%, 0.05W, 0201 | Newark Electronics |
SMD Chip Resistor, 10 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
RC0201 10K 1% 0,05W TK100 | Rutronik |
SMD Chip Resistor, 10 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW020110K0FKED?
Additional datasheets, footprints and schematics for CRCW020110K0FKED are listed on our Part Details page. You can also find images and similar parts to CRCW020110K0FKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW020110K0FKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW020110K0FKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW020110K0FKED fall under?
The CRCW020110K0FKED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW020110K0FKED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW020110K0FKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW020110K0FKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW020110K0FKED have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for CRCW020110K0FKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW020110K0FKED often in real-time on the comparison pages.
What if I can't find stock of CRCW020110K0FKED?
You can fill out our help required form which you can use to request a quote for CRCW020110K0FKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.