Status: | Unknown |
---|---|
Series: | CRA12 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now |
Resistance | 22kohm |
---|---|
Product Range | CRA12 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 2012 [5030 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/K |
Automotive Qualification Standard | - |
Resistance R1 | 22kohm |
RESISTOR, 22KOHM, 0.125W, +/-1% | Farnell |
Where can I find additional details, specifications and documents for a CRA12E08322K0FTR?
Additional datasheets, footprints and schematics for CRA12E08322K0FTR are listed on our Part Details page. You can also find images and similar parts to CRA12E08322K0FTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA12E08322K0FTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA12E08322K0FTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA12E08322K0FTR fall under?
The CRA12E08322K0FTR is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRA12E08322K0FTR when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA12E08322K0FTR you can contact the distributor directly for product support, shipping queries etc.
Is the CRA12E08322K0FTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA12E08322K0FTR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CRA12E08322K0FTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA12E08322K0FTR often in real-time on the comparison pages.
What if I can't find stock of CRA12E08322K0FTR?
You can fill out our help required form which you can use to request a quote for CRA12E08322K0FTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.