Status: | Unknown |
---|---|
Series: | CRA12 Series |
RoHS: | Unknown |
Resistance | 100kohm |
---|---|
Product Range | CRA12 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 2012 [5030 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/K |
Automotive Qualification Standard | - |
Resistance R1 | 100kohm |
RESISTOR, 100KOHM, 0.125W, +/-1% | Farnell |
Where can I find additional details, specifications and documents for a CRA12E083100KFTR?
Additional datasheets, footprints and schematics for CRA12E083100KFTR are listed on our Part Details page. You can also find images and similar parts to CRA12E083100KFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA12E083100KFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA12E083100KFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA12E083100KFTR fall under?
The CRA12E083100KFTR is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRA12E083100KFTR when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA12E083100KFTR you can contact the distributor directly for product support, shipping queries etc.
Is the CRA12E083100KFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA12E083100KFTR have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for CRA12E083100KFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA12E083100KFTR often in real-time on the comparison pages.
What if I can't find stock of CRA12E083100KFTR?
You can fill out our help required form which you can use to request a quote for CRA12E083100KFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.