Status: | Unknown |
---|---|
Series: | CRA06 Series |
RoHS: | Unknown |
Resistance | 470ohm |
---|---|
Product Range | CRA06 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/K |
Automotive Qualification Standard | - |
Resistance R1 | 470ohm |
RESISTOR, 470OHM, 0.063W, +/-1% | Farnell |
Resistor, Array, 470 Ohm, � 1%, 252 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRA06S083470RFTA?
Additional datasheets, footprints and schematics for CRA06S083470RFTA are listed on our Part Details page. You can also find images and similar parts to CRA06S083470RFTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA06S083470RFTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA06S083470RFTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA06S083470RFTA fall under?
The CRA06S083470RFTA is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRA06S083470RFTA when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA06S083470RFTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRA06S083470RFTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA06S083470RFTA have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for CRA06S083470RFTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA06S083470RFTA often in real-time on the comparison pages.
What if I can't find stock of CRA06S083470RFTA?
You can fill out our help required form which you can use to request a quote for CRA06S083470RFTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.