Status: | Unknown |
---|---|
Series: | CRA06 Series |
RoHS: | Unknown |
Resistance | 220kohm |
---|---|
Product Range | CRA06 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/K |
Automotive Qualification Standard | - |
Resistance R1 | 220kohm |
RESISTOR, 220KOHM, 0.063W, +/-1% | Farnell |
Resistor, Array, 220 kOhm, � 1%, 252 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRA06S083220KFTA?
Additional datasheets, footprints and schematics for CRA06S083220KFTA are listed on our Part Details page. You can also find images and similar parts to CRA06S083220KFTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA06S083220KFTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA06S083220KFTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA06S083220KFTA fall under?
The CRA06S083220KFTA is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRA06S083220KFTA when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA06S083220KFTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRA06S083220KFTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA06S083220KFTA have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for CRA06S083220KFTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA06S083220KFTA often in real-time on the comparison pages.
What if I can't find stock of CRA06S083220KFTA?
You can fill out our help required form which you can use to request a quote for CRA06S083220KFTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.