Status: | Unknown |
---|---|
Series: | CRA06S Series |
RoHS: | Unknown |
Resistance | 150ohm |
---|---|
No. of Elements | 4Elements |
Resistor Case Style | SOIC |
Network Circuit Type | Isolated |
Product Range | CRA06S Series |
No. of Pins | 8Pins |
Voltage Rating | 50V |
RESISTOR, RES ARRAY, 4, 150OHM, 1%, SMD | Farnell |
Resistor, Resistor Array, 4, 150 Ohm, 0.01, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a CRA06S083150RFTA?
Additional datasheets, footprints and schematics for CRA06S083150RFTA are listed on our Part Details page. You can also find images and similar parts to CRA06S083150RFTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA06S083150RFTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA06S083150RFTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA06S083150RFTA fall under?
The CRA06S083150RFTA is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRA06S083150RFTA when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA06S083150RFTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRA06S083150RFTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA06S083150RFTA have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for CRA06S083150RFTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA06S083150RFTA often in real-time on the comparison pages.
What if I can't find stock of CRA06S083150RFTA?
You can fill out our help required form which you can use to request a quote for CRA06S083150RFTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.