Status: | Unknown |
---|---|
Series: | CRA04S Series |
RoHS: | Unknown |
Resistance | 10kohm |
---|---|
Product Range | CRA04S Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0804 ^2010 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Resistor, Resistor Array, 10Kohm, 63Mw, ±5%, Smd | Newark Electronics |
Resistor, Array, 10 kOhm, ? 5%, 252 mW, 4 Resistors, Isolated, 0804 [2010 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRA04S08310K0JTD?
Additional datasheets, footprints and schematics for CRA04S08310K0JTD are listed on our Part Details page. You can also find images and similar parts to CRA04S08310K0JTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA04S08310K0JTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA04S08310K0JTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA04S08310K0JTD fall under?
The CRA04S08310K0JTD is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRA04S08310K0JTD when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA04S08310K0JTD you can contact the distributor directly for product support, shipping queries etc.
Is the CRA04S08310K0JTD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA04S08310K0JTD have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CRA04S08310K0JTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA04S08310K0JTD often in real-time on the comparison pages.
What if I can't find stock of CRA04S08310K0JTD?
You can fill out our help required form which you can use to request a quote for CRA04S08310K0JTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.