Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | Medical Fluids, Water |
---|---|
Color | Clear |
Material | Medical Grade Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Nominal) | .013in, .33mm |
Expanded Inside Diameter (Min) | .635mm, .025in |
Recovered Inside Diameter (Max) | .01in, .254mm |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Product Family | MT1000 |
Wall Type | Single |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Flammability | Highly Flame-Resistant, Non-Flame-Retardant |
Resistant To | Mechanical Damage, Steam Sterilization, Radiation Sterilization, Strain, Abrasion, Fluids, Impact |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Heat Shrink Tubing And Sleeves |Raychem Te Connectivity CR9960-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves MFT-MT1000-NO.65X-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a CR9960-000?
Additional datasheets, footprints and schematics for CR9960-000 are listed on our Part Details page. You can also find images and similar parts to CR9960-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR9960-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR9960-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR9960-000 fall under?
The CR9960-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CR9960-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR9960-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR9960-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR9960-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CR9960-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR9960-000 often in real-time on the comparison pages.
What if I can't find stock of CR9960-000?
You can fill out our help required form which you can use to request a quote for CR9960-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.