Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.48
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
3,750
in stock
|
Buy Now | |
Rapid Electronics
from US$2.59
|
3,750
in stock
|
Buy Now | |
Chip One Stop
from US$2.93
|
3,750
in stock
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$3.69
|
-
|
Buy Now | |
Sager
from US$2.19
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Markers per Sleeve | 1 |
Color | White |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | .524 – .906in, 13.3 – 23.mm |
Supplied Diameter | 1in, 25.4mm |
Recovered Inside Diameter | .5in, 12.7mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels & Markers Tms-Sce-2X-1K-1-9 |Raychem Te Connectivity CR7762-000 | Newark Electronics |
Wire Labels&Markers TMS-SCE-2X-1K-1-9 | Rapid Electronics |
TE Connectivity TMS-SCE-2X-1K-1-9 Wire Labels & Markers | Distrelec |
Raychem | RS Americas |
Wire Labels & Markers TMS-SCE-2X-1K-1-9 | Sager |
Where can I find additional details, specifications and documents for a CR7762-000?
Additional datasheets, footprints and schematics for CR7762-000 are listed on our Part Details page. You can also find images and similar parts to CR7762-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR7762-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR7762-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR7762-000 fall under?
The CR7762-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to CR7762-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR7762-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR7762-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR7762-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CR7762-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR7762-000 often in real-time on the comparison pages.
What if I can't find stock of CR7762-000?
You can fill out our help required form which you can use to request a quote for CR7762-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.