CR6798-023

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CR6798-023
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CR6798-023
Series Information for CR6798-023 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-3171
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-3171

Specifications

Number of Cores:
1
Sheath Outside Diameter:
52 – 57mm
Conductor Diameter:
32 – 33.8mm
Cross-Section Range:
800mm²
Insulation Diameter:
39.5 – 42.6mm
Voltage Class:
≤ 12kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
English
Product Availability:
ANZPAC
Technology:
Heat Shrink
Mechanical Connectors Included:
Yes
Cable Shield Style:
Wire
Insulation:
Plastic

Compatibility

  • Compatible Parts: 2107308-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability