CR6084-007 Power Cable Accessories by TE Connectivity

RSTI-5953

Status: Active
Series: -
RoHS: Unknown
Aliases: RSTI-5953
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Cross-Section Range 630mm²
Conductor Diameter 27.3 – 32.5mm
Insulation Diameter 39.1 – 59mm
Voltage Class ≤ 24kV
Design Specification HD629.1-S2
UL Rating No
Halogen Free Yes
Marine-Offshore-Shipbuilding Certified Yes
Free of Lead, Cadmium, Heavy Metals Yes
Application Type T-Connector
Non-Toxic & Non-Corrosive Emission Yes
Emission Free Yes
Installation Instruction Italian
Product Availability ASIA, EMEA, ANZPAC, AMERICAS
Cable Shield Style Copper Wire
Product Family RSTI
Technology Separable Connector
Insulation Polymeric
Screened Yes
Bushing Type 1250A, 630A
Connector Type Mechanical

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR6084-007?

Additional datasheets, footprints and schematics for CR6084-007 are listed on our Part Details page. You can also find images and similar parts to CR6084-007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR6084-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR6084-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR6084-007 fall under?

The CR6084-007 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to CR6084-007 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR6084-007 you can contact the distributor directly for product support, shipping queries etc.

Is the CR6084-007 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR6084-007 have stock available?

There is no stock from authorised distributors for CR6084-007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR6084-007 often in real-time on the comparison pages.

What if I can't find stock of CR6084-007?

You can fill out our help required form which you can use to request a quote for CR6084-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay