Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RSTI-6853 |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Number of Cores | 1 |
Conductor Diameter | 12.9 – 19.2mm |
Cross-Section Range | 150 – 240mm² |
Insulation Diameter | 28.9 – 42mm |
Voltage Class | ≤ 42kV |
UL Rating | No |
Design Specification | HD629.1-S2 |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Emission Free | Yes |
Application Type | T-Connector |
Non-Toxic & Non-Corrosive Emission | Yes |
Halogen Free | Yes |
Installation Instruction | Hebrew, English |
Product Availability | AMERICAS, EMEA, ANZPAC, ASIA |
Bushing Type | 1250A, 630A |
Connector Type | Mechanical |
Screened | Yes |
Product Family | RSTI |
Cable Shield Style | Copper Wire |
Insulation | Polymeric |
Technology | Separable Connector |
Where can I find additional details, specifications and documents for a CR5011-017?
Additional datasheets, footprints and schematics for CR5011-017 are listed on our Part Details page. You can also find images and similar parts to CR5011-017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR5011-017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR5011-017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR5011-017 fall under?
The CR5011-017 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to CR5011-017 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR5011-017 you can contact the distributor directly for product support, shipping queries etc.
Is the CR5011-017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR5011-017 have stock available?
There is no stock from authorised distributors for CR5011-017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR5011-017 often in real-time on the comparison pages.
What if I can't find stock of CR5011-017?
You can fill out our help required form which you can use to request a quote for CR5011-017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.