CR4995-000 Power Cable Accessories by TE Connectivity

RSTI-6813

Status: Active
Series: -
RoHS: Unknown
Aliases: 8-1899632-7,
RSTI-6813
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Aluminum
Number of Cores 1
Conductor Diameter 10.3 – 12mm
Cross-Section Range 95mm²
Insulation Diameter 22.4 – 35.5mm
Voltage Class ≤ 42kV
Design Specification HD629.1-S2
UL Rating No
Halogen Free Yes
Marine-Offshore-Shipbuilding Certified Yes
Non-Toxic & Non-Corrosive Emission Yes
Emission Free Yes
Application Type T-Connector
Free of Lead, Cadmium, Heavy Metals Yes
Installation Instruction English
Product Availability AMERICAS, EMEA, ASIA, ANZPAC
Insulation Polymeric
Cable Shield Style Copper Wire
Product Family RSTI
Technology Separable Connector
Screened Yes
Bushing Type 1250A, 630A
Connector Type Crimp


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR4995-000?

Additional datasheets, footprints and schematics for CR4995-000 are listed on our Part Details page. You can also find images and similar parts to CR4995-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR4995-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR4995-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR4995-000 fall under?

The CR4995-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to CR4995-000 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR4995-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CR4995-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR4995-000 have stock available?

There is no stock from authorised distributors for CR4995-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR4995-000 often in real-time on the comparison pages.

What if I can't find stock of CR4995-000?

You can fill out our help required form which you can use to request a quote for CR4995-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay