CR4734-000 Twisted Pair Cable by TE Connectivity

55PC1152-12-0/3/5/6/9-9

Status: Active
Series: -
RoHS: Unknown
Aliases: CR4734-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.39

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$91.84
-
Buy Now
Logo for Sager
Sager
from US$26.39
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked ETFE Polymer
Conductor Material Silver-Coated Copper
Wire Size 12AWG
Voltage Rating 600VAC
Cable Type Spec 55
Operating Temperature Range -65 – 200°C

Compatible Parts


Alternative Descriptions

Multi-Conductor Cables 55PC1152-12-0/3/5/6/9-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR4734-000?

Additional datasheets, footprints and schematics for CR4734-000 are listed on our Part Details page. You can also find images and similar parts to CR4734-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR4734-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR4734-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR4734-000 fall under?

The CR4734-000 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to CR4734-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR4734-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CR4734-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CR4734-000 have stock available?

Authorised distributors including TTI Europe, Sager and Avnet America have stock available or on a lead time for CR4734-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR4734-000 often in real-time on the comparison pages.

What if I can't find stock of CR4734-000?

You can fill out our help required form which you can use to request a quote for CR4734-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay