Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CR3043-000 |
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 4 |
Material | Polyolefin Flexible Modified |
Material Systems Code | 10 |
Lipped | Yes |
Inside Diameter as Supplied | 1.42in, 36mm |
Approved Standards | SAE AS81765/1 Type II |
Zugelassene Standards | SAE AS81765/1 Type II |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Molded Boot Polyolefin Flexible Modified Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202D153-4-37/42-0 | Sager |
Where can I find additional details, specifications and documents for a CR3043-000?
Additional datasheets, footprints and schematics for CR3043-000 are listed on our Part Details page. You can also find images and similar parts to CR3043-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR3043-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR3043-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR3043-000 fall under?
The CR3043-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CR3043-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR3043-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR3043-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR3043-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CR3043-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR3043-000 often in real-time on the comparison pages.
What if I can't find stock of CR3043-000?
You can fill out our help required form which you can use to request a quote for CR3043-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.