Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Nominal Voltage (V) | 3 |
---|---|
Nominal Capacitory (mAh) | 1000 |
Height (mm) | 7.7 |
Diameter (mm) | 24.5 |
Basic Battery Weight (g) | 10.5 |
Continuous Drain (mA) | 0.2 |
Battery, Lithium, 3V, Coin Cell | Newark Electronics |
Battery, Non-Rechargeable, Coin/Button, Lithium Manganese Dioxide,3VDC,1Ah, CR | Panasonic Electronic Components CR2477 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2477 |
Battery Technology | Lithium |
Battery Capacity | 1Ah |
Battery Terminals | Pressure Contact |
External Diameter | 24.5mm |
External Height | 7.7mm |
External Width | - |
External Depth | - |
Weight | 10.5g |
Battery IEC Code | CR2477 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
COIN CELL, LITHIUM, 3V, 1000MAH, CR2477 | Farnell |
Where can I find additional details, specifications and documents for a CR2477?
Additional datasheets, footprints and schematics for CR2477 are listed on our Part Details page. You can also find images and similar parts to CR2477 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2477 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2477 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2477 fall under?
The CR2477 is listed under Batteries > Non-Rechargeable Batteries > Lithium Batteries > Coin Type: CR Series.
Can I view similar or alternative parts?
You can view similar parts to CR2477 when available in the Coin Type: CR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2477 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2477 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2477 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, Rutronik and element14 have stock available or on a lead time for CR2477.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2477 often in real-time on the comparison pages.
What if I can't find stock of CR2477?
You can fill out our help required form which you can use to request a quote for CR2477 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.