Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
6,910
in stock
|
Buy Now | |
Micros
from US$0.44
|
1,012
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
265
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
132
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
element14
from US$6.65
|
-
|
Buy Now |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2430 |
Battery Technology | Lithium |
Battery Capacity | 270mAh |
Battery Terminals | Flat Top |
External Diameter | 24.5mm |
External Height | 3mm |
External Width | - |
External Depth | - |
Weight | 4.3g |
Battery IEC Code | CR2430 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
COIN CELL, LITHIUM, 3V, 270MAH, CR2430 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR2430 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 300mAh |
Battery Terminals | Pressure Contact |
External Diameter | 24.5mm |
External Height | 3mm |
External Width | - |
External Depth | - |
Weight | 4.3g |
Battery IEC Code | CR2430 |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR2430 |
Battery Technology | Lithium |
Battery Capacity | 270mAh |
Battery Terminals | Flat Top |
External Diameter | 24.5mm |
External Height | 3mm |
RoHS Compliant | NA |
Lithium Battery, 3V, Coin Cell | Newark Electronics |
Where can I find additional details, specifications and documents for a CR2430?
Additional datasheets, footprints and schematics for CR2430 are listed on our Part Details page. You can also find images and similar parts to CR2430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2430 fall under?
The CR2430 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to CR2430 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2430 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2430 have stock available?
Authorised distributors including Farnell, Micros, Transfer Multisort Elektronik, RS Americas and Rutronik have stock available or on a lead time for CR2430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2430 often in real-time on the comparison pages.
What if I can't find stock of CR2430?
You can fill out our help required form which you can use to request a quote for CR2430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.