Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BCIC-1219-PE-(S36) |
No distributors results available
Color | Black |
---|---|
Voltage Class | ≤ 36kV |
Application Type | Distribution |
Equipment | Post Insulator |
Energized Installation | No |
Product Availability | Asia, China, ANZPAC, EMEA |
Product Type | Birdcap |
Material System | LDPE |
Technology | Cold Applied |
Where can I find additional details, specifications and documents for a CR2257-005?
Additional datasheets, footprints and schematics for CR2257-005 are listed on our Part Details page. You can also find images and similar parts to CR2257-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2257-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2257-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2257-005 fall under?
The CR2257-005 is listed under Power Systems > Insulation & Protection > LV/MV Insulating Covers.
Can I view similar or alternative parts?
You can view similar parts to CR2257-005 when available in the LV/MV Insulating Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2257-005 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2257-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2257-005 have stock available?
There is no stock from authorised distributors for CR2257-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2257-005 often in real-time on the comparison pages.
What if I can't find stock of CR2257-005?
You can fill out our help required form which you can use to request a quote for CR2257-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.