Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ES2000-NO.1-C1-0-27MM-SH,
8-1899572-8 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Engine Cleaner, Transmission Fluid, Gasoline, Brake Fluid, Windshield Washer Fluid, Lubricating Oil, Engine Coolant, Diesel Fuel, Water |
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | .047in, 1.2mm |
Recovered Wall Thickness (Tolerance) | 1.52mm, .06in |
Cut Length | 27mm, 1.063in |
Expanded Inside Diameter (Min) | .225in, 5.72mm |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | China |
Packaging Method | Piece |
Applicable Region | Asia |
Product Family | ES2000 |
Wall Type | Dual |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Resistant To | Strain, Mechanical Damage, Fluids, Abrasion |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 130°C |
Where can I find additional details, specifications and documents for a CR2206-000?
Additional datasheets, footprints and schematics for CR2206-000 are listed on our Part Details page. You can also find images and similar parts to CR2206-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2206-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2206-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2206-000 fall under?
The CR2206-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CR2206-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2206-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2206-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2206-000 have stock available?
There is no stock from authorised distributors for CR2206-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2206-000 often in real-time on the comparison pages.
What if I can't find stock of CR2206-000?
You can fill out our help required form which you can use to request a quote for CR2206-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.