Status: | Unknown |
---|---|
Series: | Push Grip Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
33,419
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
33,419
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
33,419
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
419
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Push Grip Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Insulator Colour | Grey |
Insulator Material | PC (Polycarbonate) |
SVHC | No SVHC (15-Jan-2019) |
Terminals 4 PORT 22-12 AWG 600V UL94 V0 | Rapid Electronics |
CLOSED END SPLICE, CRIMP, 22-12AWG | Farnell |
Push Splice 4 PORT 22-12 AWG 600V UL94 V0 CPGI-WC-PG-4-PORT-BULK | TE Connectivity CR2095-000 | RS Americas |
Conn Housing F 4 POS ST Cable Mount Bulk | Avnet America |
TERMINAL, CLOSED END SPLICE, 12AWG, GREY | element14 |
Terminal, Closed End Splice, 12Awg, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a CR2095-000?
Additional datasheets, footprints and schematics for CR2095-000 are listed on our Part Details page. You can also find images and similar parts to CR2095-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2095-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2095-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2095-000 fall under?
The CR2095-000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CR2095-000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2095-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2095-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2095-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for CR2095-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2095-000 often in real-time on the comparison pages.
What if I can't find stock of CR2095-000?
You can fill out our help required form which you can use to request a quote for CR2095-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.