Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2032 |
Battery Technology | Lithium |
Battery Capacity | 210mAh |
Battery Terminals | PCB Pins |
External Diameter | 20mm |
External Height | 3.2mm |
External Width | - |
External Depth | - |
Weight | 3.2g |
Battery IEC Code | CR2032 |
Battery NEDA Code | 5004LC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a CR2032FTH43-3?
Additional datasheets, footprints and schematics for CR2032FTH43-3 are listed on our Part Details page. You can also find images and similar parts to CR2032FTH43-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2032FTH43-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2032FTH43-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2032FTH43-3 fall under?
The CR2032FTH43-3 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to CR2032FTH43-3 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2032FTH43-3 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2032FTH43-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2032FTH43-3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CR2032FTH43-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2032FTH43-3 often in real-time on the comparison pages.
What if I can't find stock of CR2032FTH43-3?
You can fill out our help required form which you can use to request a quote for CR2032FTH43-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.