Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
463
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
817
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
104
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
50
in stock
|
Buy Now | |
Carlton-Bates
from US$0.52
|
7
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
element14
from US$2.47
|
-
|
Buy Now |
Nominal Voltage (V) | 3 |
---|---|
Nominal Capacitory (mAh) | 165 |
Height (mm) | 2.5 |
Diameter (mm) | 20 |
Basic Battery Weight (g) | 2.3 |
Continuous Drain (mA) | 0.2 |
Battery, Disposable | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2025 |
Battery Technology | Lithium |
Battery Capacity | 150mAh |
Battery Terminals | Flat Top |
External Diameter | 20mm |
External Height | 2.5mm |
External Width | - |
External Depth | - |
Weight | 2.6g |
Battery IEC Code | CR2025 |
Battery NEDA Code | 5003LC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
COIN CELL, LITHIUM, 3V, 150MAH, CR2025 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR2025 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 160mAh |
Battery Terminals | Pressure Contact |
External Diameter | 20mm |
External Height | 2.5mm |
External Width | - |
External Depth | - |
Weight | 2.6g |
Battery IEC Code | CR2025 |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 160mAh |
Battery Terminals | Pressure Contact |
External Diameter | 20mm |
External Height | 2.5mm |
RoHS Compliant | NA |
Battery, Non Rechargeable, 3V, 160Mah | Newark Electronics |
Where can I find additional details, specifications and documents for a CR2025?
Additional datasheets, footprints and schematics for CR2025 are listed on our Part Details page. You can also find images and similar parts to CR2025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2025 fall under?
The CR2025 is listed under Batteries > Non-Rechargeable Batteries > Lithium Batteries > Coin Type: CR Series.
Can I view similar or alternative parts?
You can view similar parts to CR2025 when available in the Coin Type: CR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2025 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2025 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for CR2025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2025 often in real-time on the comparison pages.
What if I can't find stock of CR2025?
You can fill out our help required form which you can use to request a quote for CR2025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.