Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Nominal Voltage (V) | 3 |
---|---|
Nominal Capacitory (mAh) | 55 |
Diameter (mm) | 16 |
Battery, Non-Rechargeable, Coin/Button, Lithium Manganese Dioxide,3VDC,55mAh, CR | Panasonic Electronic Components CR1616 | RS Americas |
Battery, Lithium, 3V, Coin Cell | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 1616 |
Battery Technology | Lithium |
Battery Capacity | 50mAh |
Battery Terminals | Flat Top |
External Diameter | 16mm |
External Height | 1.6mm |
External Width | - |
External Depth | - |
Weight | 1.2g |
Battery IEC Code | CR1616 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR1616 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 60mAh |
Battery Terminals | Pressure Contact |
External Diameter | 16mm |
External Height | 1.6mm |
External Width | - |
External Depth | - |
Weight | 1.1g |
Battery IEC Code | CR1616 |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 1616 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 50mAh |
Battery Terminals | Pressure Contact |
External Diameter | 16mm |
External Height | 1.6mm |
External Width | - |
External Depth | - |
Weight | 1.1g |
Battery IEC Code | CR1616 |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Body Diameter | 16mm |
Depth | 1.6mm |
Discharge Current Max | 1mA |
External Length / Height | 1.6mm |
Height | 1.6mm |
Output Voltage | 3V |
CELL, LITHIUM, BUTTON, 3V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 50mAh |
Battery Terminals | Pressure Contact |
External Diameter | 16mm |
External Height | 1.6mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a CR1616?
Additional datasheets, footprints and schematics for CR1616 are listed on our Part Details page. You can also find images and similar parts to CR1616 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR1616 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR1616 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR1616 fall under?
The CR1616 is listed under Batteries > Non-Rechargeable Batteries > Lithium Batteries > Coin Type: CR Series.
Can I view similar or alternative parts?
You can view similar parts to CR1616 when available in the Coin Type: CR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR1616 you can contact the distributor directly for product support, shipping queries etc.
Is the CR1616 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR1616 have stock available?
Authorised distributors including Farnell, Distrelec, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for CR1616.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR1616 often in real-time on the comparison pages.
What if I can't find stock of CR1616?
You can fill out our help required form which you can use to request a quote for CR1616 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.