Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
32,880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
3,515
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
839
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
747
in stock
|
Buy Now | |
Micros
from US$0.17
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
406
in stock
|
Buy Now | |
Welectron
from US$1.34
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
element14
from US$2.51
|
-
|
Buy Now |
Nominal Voltage (V) | 3 |
---|---|
Nominal Capacitory (mAh) | 35 |
Height (mm) | 2.0 |
Diameter (mm) | 12.5 |
Basic Battery Weight (g) | 1.2 |
Continuous Drain (mA) | 0.1 |
Battery, Lithium, 3V, Coin Cell | Newark Electronics |
Battery, Non-Rechargeable, Coin/Button, Lithium Manganese Dioxide,3VDC,35mAh, CR | Panasonic Electronic Components CR1220 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 1220 |
Battery Technology | Lithium |
Battery Capacity | 38mAh |
Battery Terminals | Flat Top |
External Diameter | 12.5mm |
External Height | 2mm |
External Width | - |
External Depth | - |
Weight | 0.8g |
Battery IEC Code | CR1220 |
Battery NEDA Code | 5012LC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
COIN CELL, LITHIUM, 3V, 38MAH, CR1220 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR1220 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 40mAh |
Battery Terminals | Pressure Contact |
External Diameter | 12.5mm |
External Height | 2mm |
External Width | - |
External Depth | - |
Weight | 0.8g |
Battery IEC Code | CR1220 |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CR1220?
Additional datasheets, footprints and schematics for CR1220 are listed on our Part Details page. You can also find images and similar parts to CR1220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR1220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR1220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR1220 fall under?
The CR1220 is listed under Batteries > Non-Rechargeable Batteries > Lithium Batteries > Coin Type: CR Series.
Can I view similar or alternative parts?
You can view similar parts to CR1220 when available in the Coin Type: CR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR1220 you can contact the distributor directly for product support, shipping queries etc.
Is the CR1220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR1220 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, Jameco Electronics and Micros have stock available or on a lead time for CR1220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR1220 often in real-time on the comparison pages.
What if I can't find stock of CR1220?
You can fill out our help required form which you can use to request a quote for CR1220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.