CR0514-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CR0514-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CR0514-000
Series Information for CR0514-000 - TE Connectivity
  • Status: Active
  • Aliases: APKJ-10-1830-U
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

APKJ-10-1830-U

Specifications

Number of Cores:
3
Cross-Section Range:
185 – 300mm²
Insulation Diameter:
25.8 – 32.3mm
Voltage Class:
≤ 17.5kV
Design Specification:
IEC 60502-4, GB/T 12706.4
Application Type:
Inline
Installation Instruction:
Chinese
Minimum Packaging Unit:
1
Product Availability:
China
Minimum Order Quantity:
1
Mechanical Connectors Included:
No
Technology:
Heat Shrink
Insulation:
Plastic
Cable Shield Style:
Tape

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability