Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CR0178-000 |
Lead Stranding | Stranded (W1) |
---|---|
Lead Plating Material | Tin |
Lead Color | White |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | XL Polyethylene |
Wire Size | 16AWG, 1.5mm² |
Overall Length | 32.5mm, 1.28in |
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Jacket Outside Diameter | 1.5mm, .25in |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Expanded Inside Diameter (Min) | .252in, 6.4mm |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 85°C |
Resistance Properties | Splash Protection |
Cable Accessories Solder Sleeve Cross-Linked Modified Polyolefin Transparent | Avnet America |
Solder Sleeves & Shield Tubing CWT-7-W116-9 | Sager |
Where can I find additional details, specifications and documents for a CR0178-000?
Additional datasheets, footprints and schematics for CR0178-000 are listed on our Part Details page. You can also find images and similar parts to CR0178-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR0178-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR0178-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR0178-000 fall under?
The CR0178-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to CR0178-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR0178-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR0178-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR0178-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CR0178-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR0178-000 often in real-time on the comparison pages.
What if I can't find stock of CR0178-000?
You can fill out our help required form which you can use to request a quote for CR0178-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.