Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Splined Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Rubber with Plastic Insert |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 12mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Grey |
Dial Marking | Blue |
Knob / Dial Height - Metric | 18mm |
KNOB, SOFT TOUCH, SPLINED SHAFT, BLU | element14 |
Knob, Soft Touch, Splined Shaft, Blu Shaft Splined Shaft Rohs Compliant: Yes |Multicomp CR-MS-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a CR-MS-3?
Additional datasheets, footprints and schematics for CR-MS-3 are listed on our Part Details page. You can also find images and similar parts to CR-MS-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-MS-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-MS-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-MS-3 fall under?
The CR-MS-3 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CR-MS-3 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-MS-3 you can contact the distributor directly for product support, shipping queries etc.
Is the CR-MS-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-MS-3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CR-MS-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-MS-3 often in real-time on the comparison pages.
What if I can't find stock of CR-MS-3?
You can fill out our help required form which you can use to request a quote for CR-MS-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.