Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 15.7mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black / Green Line |
External Depth | 14.5mm |
Knob / Dial - Diameter Metric | 16mm |
Knob / Dial Height - Metric | 14.5mm |
Material | ABS |
Shaft Diameter - Metric | 6mm |
KNOB, 15.7MM, BLACK, GREEN LINE | element14 |
Where can I find additional details, specifications and documents for a CR-BA-4C6-180D?
Additional datasheets, footprints and schematics for CR-BA-4C6-180D are listed on our Part Details page. You can also find images and similar parts to CR-BA-4C6-180D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-BA-4C6-180D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-BA-4C6-180D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-BA-4C6-180D fall under?
The CR-BA-4C6-180D is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CR-BA-4C6-180D when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-BA-4C6-180D you can contact the distributor directly for product support, shipping queries etc.
Is the CR-BA-4C6-180D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-BA-4C6-180D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CR-BA-4C6-180D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-BA-4C6-180D often in real-time on the comparison pages.
What if I can't find stock of CR-BA-4C6-180D?
You can fill out our help required form which you can use to request a quote for CR-BA-4C6-180D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.