Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
1,715
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
2,328
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,328
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,715
in stock
|
Buy Now | |
element14
from US$0.15
|
1,715
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Label Type | Self Laminating |
---|---|
Label Dimensions | 25.4mm x 33.8mm |
Label Material | Vinyl Film |
Label Colour | White |
Pack Quantity | 49 |
Product Range | - |
Colour | White with Clear Tail |
External Width | 1" |
Wire Labels&Markers LSR 1/1.33 LABEL | Rapid Electronics |
Label, Self Adhesive, 25.4X33.8Mm 49Pc | Newark Electronics |
LABEL, SELF ADHESIVE, 25.4X33.8MM 49PC | element14 |
CR-107-LSR | TTI Europe |
Where can I find additional details, specifications and documents for a CR-107-LSR?
Additional datasheets, footprints and schematics for CR-107-LSR are listed on our Part Details page. You can also find images and similar parts to CR-107-LSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-107-LSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-107-LSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-107-LSR fall under?
The CR-107-LSR is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to CR-107-LSR when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-107-LSR you can contact the distributor directly for product support, shipping queries etc.
Is the CR-107-LSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-107-LSR have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CR-107-LSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-107-LSR often in real-time on the comparison pages.
What if I can't find stock of CR-107-LSR?
You can fill out our help required form which you can use to request a quote for CR-107-LSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.