Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CQ76353001 |
No distributors results available
Conductor Material | Silver-Plated Copper |
---|---|
Jacket Color | White |
Weight | 3.79kg/km |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Color | White |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | .97mm, .038in |
Wire Size | 22AWG, .33mm² |
Conductor Diameter Range | .7 – .76mm, .275 – .029in |
Conductor Diameter | .038in, .965mm |
Overall Outside Diameter | .97mm, .038in |
Resistance (Max) | 54.3 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55/ |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a CQ76353001?
Additional datasheets, footprints and schematics for CQ76353001 are listed on our Part Details page. You can also find images and similar parts to CQ76353001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ76353001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ76353001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ76353001 fall under?
The CQ76353001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CQ76353001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ76353001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ76353001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ76353001 have stock available?
There is no stock from authorised distributors for CQ76353001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ76353001 often in real-time on the comparison pages.
What if I can't find stock of CQ76353001?
You can fill out our help required form which you can use to request a quote for CQ76353001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.