Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CQ69833001 |
Conductor Material | Silver-Plated High Strength Copper Alloy |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Wire Color | White |
Weight | 6.63kg/km |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | .0519in, 1.32mm |
Conductor Diameter Range | .037 – .039in, .95 – .98mm |
Wire Size | .52mm², 20AWG |
Conductor Diameter | .965mm, .0379in |
Overall Outside Diameter | .0519in, 1.32mm |
Resistance (Max) | 32.3 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Type | Wire |
Cable Style | Special Construction |
Cable Type | Spec 55/ |
Product Classification | High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 200°C |
Hook-up Wire 55/9952-20-9(LAT1) | Sager |
Cable 1Conductor 20AWG Silver Plated Copper White 600V | Avnet America |
Where can I find additional details, specifications and documents for a CQ69833001?
Additional datasheets, footprints and schematics for CQ69833001 are listed on our Part Details page. You can also find images and similar parts to CQ69833001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ69833001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ69833001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ69833001 fall under?
The CQ69833001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CQ69833001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ69833001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ69833001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ69833001 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for CQ69833001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ69833001 often in real-time on the comparison pages.
What if I can't find stock of CQ69833001?
You can fill out our help required form which you can use to request a quote for CQ69833001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.