Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CQ59143001 |
No distributors results available
Conductor Material | Bare Copper |
---|---|
Wire Color (Base) | Blue |
Wire Color (Stripe) | Brown |
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Wire Size | .35mm² |
Nominal Outside Diameter | .051in, 1.3mm |
Voltage Rating | 50VAC |
Packaging Method | Spool |
Packaging Quantity | 15000m |
Cable Type | Primary Wire |
Operating Temperature Range | -40 – 150°C |
Where can I find additional details, specifications and documents for a CQ59143001?
Additional datasheets, footprints and schematics for CQ59143001 are listed on our Part Details page. You can also find images and similar parts to CQ59143001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ59143001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ59143001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ59143001 fall under?
The CQ59143001 is listed under Wire & Cable > Primary Wire.
Can I view similar or alternative parts?
You can view similar parts to CQ59143001 when available in the Primary Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ59143001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ59143001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ59143001 have stock available?
There is no stock from authorised distributors for CQ59143001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ59143001 often in real-time on the comparison pages.
What if I can't find stock of CQ59143001?
You can fill out our help required form which you can use to request a quote for CQ59143001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.