Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CQ50533001 |
Plating | Nickel |
---|---|
Braid Material | Copper |
Length | 10m, 32.8ft |
Weight (Nominal) | 95kg/km |
DC Resistance (Nominal) | 2.35mΩ |
Braid Coverage | 93% |
Packaging Quantity | 10 |
Packaging Method | Bag |
Product Type | Braid |
Operating Temperature Range | -65 – 200°C |
Sleeving Braid Copper 10m | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-103-20.0(10) | Sager |
Where can I find additional details, specifications and documents for a CQ50533001?
Additional datasheets, footprints and schematics for CQ50533001 are listed on our Part Details page. You can also find images and similar parts to CQ50533001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ50533001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ50533001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ50533001 fall under?
The CQ50533001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to CQ50533001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ50533001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ50533001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ50533001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CQ50533001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ50533001 often in real-time on the comparison pages.
What if I can't find stock of CQ50533001?
You can fill out our help required form which you can use to request a quote for CQ50533001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.