CQ47953001 Hook Up Wire by TE Connectivity

55A0113-16-8

Status: Active
Series: -
RoHS: Unknown
Aliases: CQ47953001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Wire Color Gray
Conductor Material Nickel-Coated Copper
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Number of Strands 19
Number of Conductors 1
Overall Outside Diameter .068in, 1.73mm
Conductor Diameter 1.42mm, .056in
Wire Diameter .068in, 1.73mm
Cable Insulation Thickness .005in, .127mm
Strand Size 29AWG
Wire Size 16AWG
Voltage Rating 600V
Wire Source United Kingdom
Cable Type Spec 55
Product Type Wire
Cable Style Primary
Product Classification High Performance - Spec 44, 55 & RCW
Operating Temperature Range -65 – 200°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a CQ47953001?

Additional datasheets, footprints and schematics for CQ47953001 are listed on our Part Details page. You can also find images and similar parts to CQ47953001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CQ47953001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ47953001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CQ47953001 fall under?

The CQ47953001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to CQ47953001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CQ47953001 you can contact the distributor directly for product support, shipping queries etc.

Is the CQ47953001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CQ47953001 have stock available?

There is no stock from authorised distributors for CQ47953001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CQ47953001 often in real-time on the comparison pages.

What if I can't find stock of CQ47953001?

You can fill out our help required form which you can use to request a quote for CQ47953001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay