Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CQ43123001 |
No distributors results available
Wire Color | Brown |
---|---|
Conductor Material | Silver-Coated High Strength Copper Alloy |
Shield Material | Silver-Coated Copper |
Jacket Color | White |
Number of Strands | 19 |
Wire Size | 16AWG |
Wire Diameter | 1.83mm |
Conductor Diameter | 1.46mm |
Overall Outside Diameter | 4.41mm |
Voltage Rating | 600V |
Shielded | Yes |
Cable Type | Spec 55 |
Product Type | Cable |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Style | Round Braided Shielded & Jacketed |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a CQ43123001?
Additional datasheets, footprints and schematics for CQ43123001 are listed on our Part Details page. You can also find images and similar parts to CQ43123001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ43123001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ43123001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ43123001 fall under?
The CQ43123001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CQ43123001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ43123001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ43123001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ43123001 have stock available?
There is no stock from authorised distributors for CQ43123001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ43123001 often in real-time on the comparison pages.
What if I can't find stock of CQ43123001?
You can fill out our help required form which you can use to request a quote for CQ43123001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.