CQ18483001 Sensor Cable by TE Connectivity

ACW0229-0.35-0/08

Status: Active
Series: -
RoHS: Unknown
Aliases: ACW0229-0.35-0/08
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Drain Wire No
Conductor Material Bare Copper
Component Color (Stripe) Gray
Component Color (Base) Black
Component Cross Section .35mm²
Number of Components 2
Jacket Outside Diameter 2.58mm, .102in
Voltage Rating 50VAC
Packaging Quantity 1m
Packaging Method Reel
Operating Temperature Range -40 – 150°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CQ18483001?

Additional datasheets, footprints and schematics for CQ18483001 are listed on our Part Details page. You can also find images and similar parts to CQ18483001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CQ18483001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ18483001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CQ18483001 fall under?

The CQ18483001 is listed under Wire & Cable > Sensor Cable.

Can I view similar or alternative parts?

You can view similar parts to CQ18483001 when available in the Sensor Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CQ18483001 you can contact the distributor directly for product support, shipping queries etc.

Is the CQ18483001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CQ18483001 have stock available?

There is no stock from authorised distributors for CQ18483001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CQ18483001 often in real-time on the comparison pages.

What if I can't find stock of CQ18483001?

You can fill out our help required form which you can use to request a quote for CQ18483001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay