Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 100G0111-2.00-98 |
Conductor Material | Tin-Plated Copper |
---|---|
Insulation Material | Halogen-Free Polymer |
Wire Color | White with Gray Stripe |
Number of Conductors | 1 |
Wire Size | 2.08mm², 14AWG |
Wire Diameter | .095in, 2.41mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Cable Type | Spec 100G |
Product Type | Wire |
Product Classification | Wire - Spec 99 & 100 |
Cable Style | Primary |
Operating Temperature Range | -55 – 125°C |
Single Conductor Cable 14AWG Tin Plated Copper White/Gray Stripe 1300Vac | Avnet America |
Hook-up Wire 100G0111-2.00-98 | Sager |
Where can I find additional details, specifications and documents for a CQ11683001?
Additional datasheets, footprints and schematics for CQ11683001 are listed on our Part Details page. You can also find images and similar parts to CQ11683001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ11683001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ11683001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ11683001 fall under?
The CQ11683001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CQ11683001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ11683001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ11683001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ11683001 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for CQ11683001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ11683001 often in real-time on the comparison pages.
What if I can't find stock of CQ11683001?
You can fill out our help required form which you can use to request a quote for CQ11683001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.