Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 100G0111-1.00-54 |
Wire Color | Green with Yellow Stripe |
---|---|
Insulation Material | Halogen-Free Polymer |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 1 |
Wire Size | .82mm², 18AWG |
Wire Diameter | 1.78mm, .07in |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Product Type | Wire |
Product Classification | Wire - Spec 99 & 100 |
Cable Style | Primary |
Cable Type | Spec 100G |
Operating Temperature Range | -55 – 125°C |
100G0111-1.00-54 |Te Connectivity CQ10663001 | Newark Electronics |
Spec 100G 1Conductors 18AWG Tin Plated Copper Green/Yellow 600Vac | Avnet America |
Hook-up Wire 100G0111-1.00-54 PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a CQ10663001?
Additional datasheets, footprints and schematics for CQ10663001 are listed on our Part Details page. You can also find images and similar parts to CQ10663001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ10663001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ10663001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ10663001 fall under?
The CQ10663001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CQ10663001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ10663001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ10663001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ10663001 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CQ10663001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ10663001 often in real-time on the comparison pages.
What if I can't find stock of CQ10663001?
You can fill out our help required form which you can use to request a quote for CQ10663001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.