CQ05683001 Twisted Pair Cable by TE Connectivity

100G0131-1.00-0/2/9

Status: Active
Series: -
RoHS: Unknown
Aliases: 100G0131-1.00-0/2/9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.45

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$7.45
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Conductor Material Tin-Plated Copper
Insulation Material Halogen-Free Polymer
Wire Size 18AWG, 1mm²
Voltage Rating 750/1300VAC
Cable Type Spec 100G
Operating Temperature Range -65 – 125°C, -85 – 257°F

Alternative Descriptions

Multiconductor Cable 3Conductors 18AWG Tin Plated Copper Black/Red/White 1300Vac | Avnet America
Multi-Conductor Cables | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CQ05683001?

Additional datasheets, footprints and schematics for CQ05683001 are listed on our Part Details page. You can also find images and similar parts to CQ05683001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CQ05683001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ05683001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CQ05683001 fall under?

The CQ05683001 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to CQ05683001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CQ05683001 you can contact the distributor directly for product support, shipping queries etc.

Is the CQ05683001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CQ05683001 have stock available?

Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for CQ05683001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CQ05683001 often in real-time on the comparison pages.

What if I can't find stock of CQ05683001?

You can fill out our help required form which you can use to request a quote for CQ05683001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay