Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 100G0121-1.00-0/9 |
Wire Color | White, Black |
---|---|
Insulation Material | Halogen-Free Polymer |
Cable Configuration | Twisted Pair |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 2 |
Number of Strands | 19 |
Strand Size | 18AWG |
Overall Outside Diameter | 3.49mm |
Wire Size | 18AWG, 1mm² |
Voltage Rating | 750/1300VAC |
Halogen Free | Yes |
Cable Type | Spec 100G |
Cable Style | Primary |
Product Type | Cable |
Product Classification | SPEC 100G |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Twisted Pair 2Conductors 18AWG Tin Plated Copper Black/White 1300VAC T/R | Avnet America |
Multi-Conductor Cables 100G0121-1.00-0/9 | Sager |
Where can I find additional details, specifications and documents for a CQ05653001?
Additional datasheets, footprints and schematics for CQ05653001 are listed on our Part Details page. You can also find images and similar parts to CQ05653001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQ05653001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQ05653001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQ05653001 fall under?
The CQ05653001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to CQ05653001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQ05653001 you can contact the distributor directly for product support, shipping queries etc.
Is the CQ05653001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQ05653001 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for CQ05653001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQ05653001 often in real-time on the comparison pages.
What if I can't find stock of CQ05653001?
You can fill out our help required form which you can use to request a quote for CQ05653001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.