Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 12 |
---|---|
Dimensions LxWxH (in) | 0.55 x 0.55 x 0.39 |
Dimensions LxWxH (mm) | 14 x 14 x 10 |
Driving Circuit | No |
Height (mm) | 10 |
Input Type | Vp-p |
IP Rating | IP67 |
Length (mm) | 14 |
Mounting Style | Wire Leads |
Operating Temp MAX (°C) | 85 |
Operating Temp MIN (°C) | -30 |
Rated Voltage | 30 |
Shape | Round |
Sound Pressure (dB) | 84 |
Technology | Piezo |
Washable | No |
Wave Solderable | No |
Width (mm) | 14 |
Where can I find additional details, specifications and documents for a CPT-1495C-300?
Additional datasheets, footprints and schematics for CPT-1495C-300 are listed on our Part Details page. You can also find images and similar parts to CPT-1495C-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPT-1495C-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPT-1495C-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPT-1495C-300 fall under?
The CPT-1495C-300 is listed under audio > buzzers > audio-transducers > cpt-1495c-300.
Can I view similar or alternative parts?
You can view similar parts to CPT-1495C-300 when available in the cpt-1495c-300 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPT-1495C-300 you can contact the distributor directly for product support, shipping queries etc.
Is the CPT-1495C-300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPT-1495C-300 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CPT-1495C-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPT-1495C-300 often in real-time on the comparison pages.
What if I can't find stock of CPT-1495C-300?
You can fill out our help required form which you can use to request a quote for CPT-1495C-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.